Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060366K5BECN

Description
66.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
66.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060366K5BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060366K5BECN-ND
Chip Resistor - Surface Mount TNPW060366K5BECN-ND
66.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

66.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 66.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060366K5BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 66.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060366K5BECN
Res Thin Film 0603 66.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060366K5BECN
Res Thin Film 0603 66.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 66.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw-0603 66.5K 0.1% T-9 R52 Vishay - 59P3484 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 66.5K 0.1% T-9 R52 Vishay
59P3484
Tnpw-0603 66.5K 0.1% T-9 R52 Vishay 59P3484
TNPW-0603 66.5K 0.1% T-9 R52

TNPW-0603 66.5K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060366K5BECN-ND TNPW060366K5BECN 59P3484
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 66.5K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw-0603 66.5K 0.1% T-9 R52 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details