Vishay Precision Group Chip Resistor - Surface Mount TNPW0603665RBEEA

Description
665 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
665 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603665RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603665RBEEA-ND
Chip Resistor - Surface Mount TNPW0603665RBEEA-ND
665 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

665 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 665 OHM 1/10W 0.1% 0603 - TNPW0603665RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/10W 0.1% 0603
TNPW0603665RBEEA
RES 665 OHM 1/10W 0.1% 0603 TNPW0603665RBEEA
RES 665ohm 1/10W 0.1% 0603

RES 665ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603665RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603665RBEEA
Chip Resistor - Surface Mount TNPW0603665RBEEA
RES 665 OHM 0.1% 1/8W 0603

RES 665 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, Thin Film, 665R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4914 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 665R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4914
Res, Thin Film, 665R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4914
RES, THIN FILM, 665R, 0.1%, 0.063W, 0603, REEL; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 665R, 0.1%, 0.063W, 0603, REEL; Resistance:665ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603665RBEEA-ND TNPW0603665RBEEA TNPW0603665RBEEA 05R4914
Product Name Chip Resistor - Surface Mount RES 665 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 665R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 665 ohms 665 ohms 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details