65.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Res Thin Film 0603 65.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
RES 65.7K OHM 0.1% 1/8W 0603
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW060365K7BEEA-ND | TNPW060365K7BEEA | TNPW060365K7BEEA |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0603 65.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |