Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060364R9DHTA

Description
64.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
64.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060364R9DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060364R9DHTA-ND
Chip Resistor - Surface Mount TNPW060364R9DHTA-ND
64.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

64.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060364R9DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060364R9DHTA
Chip Resistor - Surface Mount TNPW060364R9DHTA
RES 64.9 OHM 0.5% 1/10W 0603

RES 64.9 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 64.9 Ohm, 0.5%, 50 Ppm Vishay - 65C6507 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 64.9 Ohm, 0.5%, 50 Ppm Vishay
65C6507
Tnpw, 0603, 64.9 Ohm, 0.5%, 50 Ppm Vishay 65C6507
TNPW, 0603, 64.9 Ohm, 0.5%, 50 ppm

TNPW, 0603, 64.9 Ohm, 0.5%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060364R9DHTA-ND TNPW060364R9DHTA 65C6507
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0603, 64.9 Ohm, 0.5%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176755-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details