Vishay Intertechnology, Inc. RES 64.9 OHM 1/10W 0.1% 0603 TNPW060364R9BEEA

Description
RES 64.9ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 64.9ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/10W 0.1% 0603 - TNPW060364R9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/10W 0.1% 0603
TNPW060364R9BEEA
RES 64.9 OHM 1/10W 0.1% 0603 TNPW060364R9BEEA
RES 64.9ohm 1/10W 0.1% 0603

RES 64.9ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060364R9BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060364R9BEEA-ND
Chip Resistor - Surface Mount TNPW060364R9BEEA-ND
64.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

64.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060364R9BEEA TNPW060364R9BEEA-ND
Product Name RES 64.9 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers