Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060364K9BEEA

Description
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3700-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3700-2-ND
Chip Resistor - Surface Mount 541-3700-2-ND
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3700-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3700-6-ND
Chip Resistor - Surface Mount 541-3700-6-ND
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3700-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3700-1-ND
Chip Resistor - Surface Mount 541-3700-1-ND
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 64.9K OHM 1/10W 0.1% 0603 - TNPW060364K9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/10W 0.1% 0603
TNPW060364K9BEEA
RES 64.9K OHM 1/10W 0.1% 0603 TNPW060364K9BEEA
RES 64.9Kohm 1/10W 0.1% 0603

RES 64.9Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 64K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3919 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 64K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3919
Res, Thin Film, 64K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3919
RES, THIN FILM, 64K9, 0.1%, 0.063W, 0603, REEL; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 64K9, 0.1%, 0.063W, 0603, REEL; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3700-2-ND TNPW060364K9BEEA 05R3919
Product Name Chip Resistor - Surface Mount RES 64.9K OHM 1/10W 0.1% 0603 Res, Thin Film, 64K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567755P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD124JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details