Vishay Intertechnology, Inc. RES 63.4 OHM 1/10W 0.1% 0603 TNPW060363R4BEEA

Description
RES 63.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 63.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/10W 0.1% 0603 - TNPW060363R4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/10W 0.1% 0603
TNPW060363R4BEEA
RES 63.4 OHM 1/10W 0.1% 0603 TNPW060363R4BEEA
RES 63.4ohm 1/10W 0.1% 0603

RES 63.4ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060363R4BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060363R4BEEA-ND
Chip Resistor - Surface Mount TNPW060363R4BEEA-ND
63.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

63.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060363R4BEEA TNPW060363R4BEEA-ND
Product Name RES 63.4 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details