63.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
THIN FILM,0603,1/16W,63.4
RES 63.4K OHM 0.5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW060363K4DHTA-ND | TNPW060363K4DHTA | TNPW060363K4DHTA |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,0603,1/16W,63.4K,.5%,50PPM,T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |