Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603634RBEEA

Description
RES 634 OHM 0.1% 0.21W 0603
Request a Quote Datasheet
Description
RES 634 OHM 0.1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0603634RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603634RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603634RBEEADKR-ND
RES 634 OHM 0.1% 0.21W 0603

RES 634 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603634RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603634RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603634RBEEACT-ND
RES 634 OHM 0.1% 0.21W 0603

RES 634 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603634RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603634RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603634RBEEATR-ND
634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 634 OHM 1/10W 0.1% 0603 - TNPW0603634RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/10W 0.1% 0603
TNPW0603634RBEEA
RES 634 OHM 1/10W 0.1% 0603 TNPW0603634RBEEA
RES 634ohm 1/10W 0.1% 0603

RES 634ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603634RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603634RBEEA
Chip Resistor - Surface Mount TNPW0603634RBEEA
RES 634 OHM 0.1% 1/8W 0603

RES 634 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-TNPW0603634RBEEADKR-ND TNPW0603634RBEEA TNPW0603634RBEEA
Product Name Chip Resistor - Surface Mount RES 634 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676333-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details