Vishay Intertechnology, Inc. Res Thin Film 0603 62.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060362K6BEEA

Description
Res Thin Film 0603 62.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 62.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 62.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060362K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 62.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060362K6BEEA
Res Thin Film 0603 62.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060362K6BEEA
Res Thin Film 0603 62.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 62.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060362K6BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060362K6BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060362K6BEEADKR-ND
RES 62.6K OHM 0.1% 0.21W 0603

RES 62.6K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060362K6BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060362K6BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060362K6BEEACT-ND
RES 62.6K OHM 0.1% 0.21W 0603

RES 62.6K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060362K6BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060362K6BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060362K6BEEATR-ND
62.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 62.6Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay - 05R3913 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 62.6Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay
05R3913
Resistor, Thin Film, 62.6Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay 05R3913
RESISTOR, THIN FILM, 62.6KOHM, 100mW 0.1%, FULL REEL; Resistance:62.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 62.6KOHM, 100mW 0.1%, FULL REEL; Resistance:62.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060362K6BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060362K6BEEA
Chip Resistor - Surface Mount TNPW060362K6BEEA
RES 62.6K OHM 0.1% 1/8W 0603

RES 62.6K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060362K6BEEA 541-TNPW060362K6BEEADKR-ND 05R3913 TNPW060362K6BEEA
Product Name Res Thin Film 0603 62.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistor, Thin Film, 62.6Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers