Vishay Intertechnology, Inc. RES 62.0K OHM 1/10W 0.1% 0603 TNPW060362K0BEEA

Description
RES 62.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 62.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0K OHM 1/10W 0.1% 0603 - TNPW060362K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1/10W 0.1% 0603
TNPW060362K0BEEA
RES 62.0K OHM 1/10W 0.1% 0603 TNPW060362K0BEEA
RES 62.0Kohm 1/10W 0.1% 0603

RES 62.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060362K0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060362K0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060362K0BEEATR-ND
62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060362K0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060362K0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060362K0BEEADKR-ND
62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060362K0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060362K0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060362K0BEEACT-ND
62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060362K0BEEA 541-TNPW060362K0BEEATR-ND
Product Name RES 62.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 62000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 57.6 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details