Vishay Intertechnology, Inc. Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW060361R9DHTA

Description
Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW060361R9DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW060361R9DHTA
Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW060361R9DHTA
Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060361R9DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060361R9DHTA-ND
Chip Resistor - Surface Mount TNPW060361R9DHTA-ND
61.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

61.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060361R9DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060361R9DHTA
Chip Resistor - Surface Mount TNPW060361R9DHTA
RES 61.9 OHM 0.5% 1/10W 0603

RES 61.9 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 61.9 Ohm, 0.5%, 50 Ppm Vishay - 65C6499 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 61.9 Ohm, 0.5%, 50 Ppm Vishay
65C6499
Tnpw, 0603, 61.9 Ohm, 0.5%, 50 Ppm Vishay 65C6499
TNPW, 0603, 61.9 Ohm, 0.5%, 50 ppm

TNPW, 0603, 61.9 Ohm, 0.5%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060361R9DHTA TNPW060361R9DHTA-ND TNPW060361R9DHTA 65C6499
Product Name Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0603, 61.9 Ohm, 0.5%, 50 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1543FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details