Vishay Intertechnology, Inc. Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060361R9DETA

Description
Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060361R9DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060361R9DETA
Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060361R9DETA
Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060361R9DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060361R9DETA-ND
Chip Resistor - Surface Mount TNPW060361R9DETA-ND
61.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

61.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060361R9DETA TNPW060361R9DETA-ND
Product Name Res Thin Film 0603 61.9 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details