RES 61.9K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA
61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 61.9K OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW060361K9FHTA | TNPW060361K9FHTA-ND | TNPW060361K9FHTA |
| Product Name | RES 61.9K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |