Vishay Precision Group RES 61.9K OHM 1/10W 0.1% 0603 TNPW060361K9BEEA

Description
RES 61.9Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 61.9Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/10W 0.1% 0603 - TNPW060361K9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/10W 0.1% 0603
TNPW060361K9BEEA
RES 61.9K OHM 1/10W 0.1% 0603 TNPW060361K9BEEA
RES 61.9Kohm 1/10W 0.1% 0603

RES 61.9Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060361K9BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060361K9BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060361K9BEEADKR-ND
61.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

61.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060361K9BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060361K9BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060361K9BEEACT-ND
61.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

61.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060361K9BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060361K9BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060361K9BEEATR-ND
61.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

61.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 61.9Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay - 05R3910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 61.9Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay
05R3910
Resistor, Thin Film, 61.9Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay 05R3910
RESISTOR, THIN FILM, 61.9KOHM, 100mW 0.1%, FULL REEL; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 61.9KOHM, 100mW 0.1%, FULL REEL; Resistance:61.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060361K9BEEA 541-TNPW060361K9BEEADKR-ND 05R3910
Product Name RES 61.9K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 61.9Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 61900 ohms 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details