Vishay Precision Group RES 619 OHM 1/10W 0.1% 0603 TNPW0603619RBEEA

Description
RES 619ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 619ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/10W 0.1% 0603 - TNPW0603619RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/10W 0.1% 0603
TNPW0603619RBEEA
RES 619 OHM 1/10W 0.1% 0603 TNPW0603619RBEEA
RES 619ohm 1/10W 0.1% 0603

RES 619ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603619RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603619RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603619RBEEACT-ND
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603619RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603619RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603619RBEEATR-ND
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603619RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603619RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603619RBEEADKR-ND
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 619R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4888 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 619R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4888
Res, Thin Film, 619R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4888
RES, THIN FILM, 619R, 0.1%, 0.063W, 0603, REEL; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 619R, 0.1%, 0.063W, 0603, REEL; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603619RBEEA 541-TNPW0603619RBEEACT-ND 05R4888
Product Name RES 619 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 619R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details