Vishay Intertechnology, Inc. Thin Film Resistors - SMD 60.4ohms 1% 25ppm Learn More TNPW060360R4FHTA

Description
Thin Film Resistors - SMD 60.4ohms 1% 25ppm Learn More
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 60.4ohms 1% 25ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 60.4ohms 1% 25ppm Learn More - TNPW060360R4FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 60.4ohms 1% 25ppm Learn More
TNPW060360R4FHTA
Thin Film Resistors - SMD 60.4ohms 1% 25ppm Learn More TNPW060360R4FHTA
Thin Film Resistors - SMD 60.4ohms 1% 25ppm Learn More

Thin Film Resistors - SMD 60.4ohms 1% 25ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - TNPW060360R4FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060360R4FHTA-ND
Chip Resistor - Surface Mount TNPW060360R4FHTA-ND
60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060360R4FHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060360R4FHTA
Chip Resistor - Surface Mount TNPW060360R4FHTA
RES 60.4 OHM 1% 1/10W 0603

RES 60.4 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060360R4FHTA TNPW060360R4FHTA-ND TNPW060360R4FHTA
Product Name Thin Film Resistors - SMD 60.4ohms 1% 25ppm Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details