Vishay Precision Group RES 60.4K OHM 1/10W 0.1% 0603 TNPW060360K4BETA

Description
RES 60.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 60.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/10W 0.1% 0603 - TNPW060360K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/10W 0.1% 0603
TNPW060360K4BETA
RES 60.4K OHM 1/10W 0.1% 0603 TNPW060360K4BETA
RES 60.4Kohm 1/10W 0.1% 0603

RES 60.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060360K4BETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060360K4BETATR-ND
Chip Resistor - Surface Mount 541-TNPW060360K4BETATR-ND
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060360K4BETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060360K4BETACT-ND
Chip Resistor - Surface Mount 541-TNPW060360K4BETACT-ND
RES 60.4K OHM 0.1% 1/10W 0603

RES 60.4K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060360K4BETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060360K4BETADKR-ND
Chip Resistor - Surface Mount 541-TNPW060360K4BETADKR-ND
RES 60.4K OHM 0.1% 1/10W 0603

RES 60.4K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Tnpw-0603 60.4K 0.1% T-9 Rt1 Vishay - 48W4352 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 60.4K 0.1% T-9 Rt1 Vishay
48W4352
Tnpw-0603 60.4K 0.1% T-9 Rt1 Vishay 48W4352
TNPW-0603 60.4K 0.1% T-9 RT1

TNPW-0603 60.4K 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060360K4BETA 541-TNPW060360K4BETATR-ND 48W4352
Product Name RES 60.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw-0603 60.4K 0.1% T-9 Rt1 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details