Vishay Precision Group RES 60.4K OHM 1/10W 0.1% 0603 TNPW060360K4BEEA

Description
RES 60.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 60.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/10W 0.1% 0603 - TNPW060360K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/10W 0.1% 0603
TNPW060360K4BEEA
RES 60.4K OHM 1/10W 0.1% 0603 TNPW060360K4BEEA
RES 60.4Kohm 1/10W 0.1% 0603

RES 60.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2039-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2039-6-ND
Chip Resistor - Surface Mount 541-2039-6-ND
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2039-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2039-2-ND
Chip Resistor - Surface Mount 541-2039-2-ND
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2039-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2039-1-ND
Chip Resistor - Surface Mount 541-2039-1-ND
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 60K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 60K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3906
Res, Thin Film, 60K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3906
RES, THIN FILM, 60K4, 0.1%, 0.063W, 0603, REEL; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 60K4, 0.1%, 0.063W, 0603, REEL; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1101
Res, 60K4, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1101
RES, 60K4, 0.1%, 0.125W, THIN FILM, SMD; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60K4, 0.1%, 0.125W, THIN FILM, SMD; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060360K4BEEA 541-2039-6-ND 05R3906
Product Name RES 60.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 60K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 60400 ohms 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers