Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603604RFETA

Description
604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603604RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603604RFETA-ND
Chip Resistor - Surface Mount TNPW0603604RFETA-ND
604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 604 Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603604RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 604 Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603604RFETA
Res Thin Film 0603 604 Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603604RFETA
Res Thin Film 0603 604 Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 604 Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603604RFETA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603604RFETA
Chip Resistor - Surface Mount TNPW0603604RFETA
RES 604 OHM 1% 1/10W 0603

RES 604 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 604 Ohm, 1%, 25 Ppm Vishay - 65C6498 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 604 Ohm, 1%, 25 Ppm Vishay
65C6498
Tnpw, 0603, 604 Ohm, 1%, 25 Ppm Vishay 65C6498
TNPW, 0603, 604 Ohm, 1%, 25 ppm

TNPW, 0603, 604 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603604RFETA-ND TNPW0603604RFETA TNPW0603604RFETA 65C6498
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 604 Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 604 Ohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details