The Vishay TNPW0603 e3 thin film resistor features a resistance value of 604 ohms with a tolerance of ±0.1%. It has a power rating of 0.063W and is packaged in a 0603 case size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it has a maximum operating voltage of 75V. Additionally, it offers superior moisture resistivity and is AEC-Q200 qualified, ensuring its performance in demanding environments. The resistor is also sulfur resistant, complying with ASTM B 809 standards.
RES 604ohm 1/10W 0.1% 0603
604 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
604 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
604 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 604 OHM 0.1% 0.21W 0603
RES, THIN FILM, 604R, 0.1%, 0.063W, 0603, REEL; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPW0603604RBEEA | 541-3699-1-ND | TNPW0603604RBEEA | 05R4880 |
| Product Name | RES 604 OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Thin Film, 604R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] |
| Resistance Range | 604 ohms | 604 ohms | 604 ohms | 604 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.2100 watts | 0.2100 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor |