Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06035K76BEEA

Description
5.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
5.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2038-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2038-2-ND
Chip Resistor - Surface Mount 541-2038-2-ND
5.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2038-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2038-6-ND
Chip Resistor - Surface Mount 541-2038-6-ND
5.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2038-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2038-1-ND
Chip Resistor - Surface Mount 541-2038-1-ND
5.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 5.76K OHM 1/10W 0.1% 0603 - TNPW06035K76BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/10W 0.1% 0603
TNPW06035K76BEEA
RES 5.76K OHM 1/10W 0.1% 0603 TNPW06035K76BEEA
RES 5.76Kohm 1/10W 0.1% 0603

RES 5.76Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 5K76, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 5K76, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3838
Res, Thin Film, 5K76, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3838
RES, THIN FILM, 5K76, 0.1%, 0.063W, 0603, REEL; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 5K76, 0.1%, 0.063W, 0603, REEL; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW06035K76BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06035K76BEEA
Chip Resistor - Surface Mount TNPW06035K76BEEA
RES 5.76K OHM 0.1% 1/10W 0603

RES 5.76K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-2038-2-ND TNPW06035K76BEEA 05R3838 TNPW06035K76BEEA
Product Name Chip Resistor - Surface Mount RES 5.76K OHM 1/10W 0.1% 0603 Res, Thin Film, 5K76, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details