Vishay Intertechnology, Inc. RES 5.62K OHM 1/10W 0.1% 0603 TNPW06035K62BEEA

Description
RES 5.62Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 5.62Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/10W 0.1% 0603 - TNPW06035K62BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/10W 0.1% 0603
TNPW06035K62BEEA
RES 5.62K OHM 1/10W 0.1% 0603 TNPW06035K62BEEA
RES 5.62Kohm 1/10W 0.1% 0603

RES 5.62Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2037-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2037-2-ND
Chip Resistor - Surface Mount 541-2037-2-ND
5.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2037-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2037-6-ND
Chip Resistor - Surface Mount 541-2037-6-ND
5.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2037-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2037-1-ND
Chip Resistor - Surface Mount 541-2037-1-ND
5.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 5K62, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 5K62, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3834
Res, Thin Film, 5K62, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3834
RES, THIN FILM, 5K62, 0.1%, 0.063W, 0603, REEL; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 5K62, 0.1%, 0.063W, 0603, REEL; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 5K62, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5662 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5K62, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5662
Res, Aec-Q200, 5K62, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5662
RES, AEC-Q200, 5K62, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 5K62, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW06035K62BEEA 541-2037-2-ND 05R3834 85AH5662
Product Name RES 5.62K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 5K62, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 5K62, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 5620 ohms 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details