Vishay Precision Group RES 5.60K OHM 1/10W 0.1% 0603 TNPW06035K60BEEN

Description
RES 5.60Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 5.60Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60K OHM 1/10W 0.1% 0603 - TNPW06035K60BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM 1/10W 0.1% 0603
TNPW06035K60BEEN
RES 5.60K OHM 1/10W 0.1% 0603 TNPW06035K60BEEN
RES 5.60Kohm 1/10W 0.1% 0603

RES 5.60Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06035K60BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06035K60BEEN-ND
Chip Resistor - Surface Mount TNPW06035K60BEEN-ND
5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 5K6 0.1% T-9 E52 E3 Vishay - 50X3981 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 5K6 0.1% T-9 E52 E3 Vishay
50X3981
Tnpw0603 5K6 0.1% T-9 E52 E3 Vishay 50X3981
TNPW0603 5K6 0.1% T-9 E52 e3

TNPW0603 5K6 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06035K60BEEN TNPW06035K60BEEN-ND 50X3981
Product Name RES 5.60K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 5K6 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details