Vishay Intertechnology, Inc. RES 5.49K OHM 1/10W 0.1% 0603 TNPW06035K49BEEA

Description
RES 5.49Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 5.49Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/10W 0.1% 0603 - TNPW06035K49BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/10W 0.1% 0603
TNPW06035K49BEEA
RES 5.49K OHM 1/10W 0.1% 0603 TNPW06035K49BEEA
RES 5.49Kohm 1/10W 0.1% 0603

RES 5.49Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06035K49BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06035K49BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW06035K49BEEATR-ND
5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06035K49BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06035K49BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW06035K49BEEADKR-ND
5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06035K49BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06035K49BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW06035K49BEEACT-ND
5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 5K49, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 5K49, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3829
Res, Thin Film, 5K49, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3829
RES, THIN FILM, 5K49, 0.1%, 0.063W, 0603, REEL; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 5K49, 0.1%, 0.063W, 0603, REEL; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW06035K49BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06035K49BEEA
Chip Resistor - Surface Mount TNPW06035K49BEEA
RES 5.49K OHM 0.1% 1/10W 0603

RES 5.49K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW06035K49BEEA 541-TNPW06035K49BEEATR-ND 05R3829 TNPW06035K49BEEA
Product Name RES 5.49K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 5K49, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 5490 ohms 5490 ohms 5490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details