Vishay Intertechnology, Inc. Res Thin Film 0603 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06035K49BECN

Description
Res Thin Film 0603 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06035K49BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06035K49BECN
Res Thin Film 0603 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06035K49BECN
Res Thin Film 0603 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06035K49BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06035K49BECN-ND
Chip Resistor - Surface Mount TNPW06035K49BECN-ND
5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Precision Chip Resistors, Tnpw0603, 5.49K Ohms, 0.1% Tolerance, 25 Ppm, Tape And Reel Package Vishay - 19M0182 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Precision Chip Resistors, Tnpw0603, 5.49K Ohms, 0.1% Tolerance, 25 Ppm, Tape And Reel Package Vishay
19M0182
Thin Film Precision Chip Resistors, Tnpw0603, 5.49K Ohms, 0.1% Tolerance, 25 Ppm, Tape And Reel Package Vishay 19M0182
THIN FILM PRECISION CHIP RESISTORS, TNPW0603, 5.49K OHMS, 0.1% TOLERANCE, 25 PPM, TAPE AND REEL PACKAGE

THIN FILM PRECISION CHIP RESISTORS, TNPW0603, 5.49K OHMS, 0.1% TOLERANCE, 25 PPM, TAPE AND REEL PACKAGE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06035K49BECN TNPW06035K49BECN-ND 19M0182
Product Name Res Thin Film 0603 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Thin Film Precision Chip Resistors, Tnpw0603, 5.49K Ohms, 0.1% Tolerance, 25 Ppm, Tape And Reel Package Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details