Vishay Intertechnology, Inc. RES 5.36K OHM 1/10W 0.1% 0603 TNPW06035K36BEEA

Description
RES 5.36Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 5.36Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/10W 0.1% 0603 - TNPW06035K36BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/10W 0.1% 0603
TNPW06035K36BEEA
RES 5.36K OHM 1/10W 0.1% 0603 TNPW06035K36BEEA
RES 5.36Kohm 1/10W 0.1% 0603

RES 5.36Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2036-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2036-2-ND
Chip Resistor - Surface Mount 541-2036-2-ND
5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2036-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2036-6-ND
Chip Resistor - Surface Mount 541-2036-6-ND
5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2036-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2036-1-ND
Chip Resistor - Surface Mount 541-2036-1-ND
5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 5K36, 0.1%, 0.063W, 0603; Resistance Vishay - 05R3825 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 5K36, 0.1%, 0.063W, 0603; Resistance Vishay
05R3825
Res, Thin Film, 5K36, 0.1%, 0.063W, 0603; Resistance Vishay 05R3825
RES, THIN FILM, 5K36, 0.1%, 0.063W, 0603; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 5K36, 0.1%, 0.063W, 0603; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 5K36, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 5K36, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8995
Res, Thin Film, 5K36, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8995
RES, THIN FILM, 5K36, 0.1%, 0.1W, 0603, REEL; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 5K36, 0.1%, 0.1W, 0603, REEL; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06035K36BEEA 541-2036-2-ND 05R3825
Product Name RES 5.36K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 5K36, 0.1%, 0.063W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 5360 ohms 5360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers