Vishay Intertechnology, Inc. RES 5.11K OHM 1/10W 0.1% 0603 TNPW06035K11BEEN

Description
RES 5.11Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 5.11Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/10W 0.1% 0603 - TNPW06035K11BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/10W 0.1% 0603
TNPW06035K11BEEN
RES 5.11K OHM 1/10W 0.1% 0603 TNPW06035K11BEEN
RES 5.11Kohm 1/10W 0.1% 0603

RES 5.11Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06035K11BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06035K11BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW06035K11BEENDKR-ND
RES 5.11K OHM 0.1% 0.21W 0603

RES 5.11K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06035K11BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06035K11BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW06035K11BEENTR-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06035K11BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06035K11BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW06035K11BEENCT-ND
RES 5.11K OHM 0.1% 0.21W 0603

RES 5.11K OHM 0.1% 0.21W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06035K11BEEN 541-TNPW06035K11BEENDKR-ND
Product Name RES 5.11K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details