Vishay Intertechnology, Inc. RES 5.10K OHM 1/10W 0.1% 0603 TNPW06035K10BETA

Description
RES 5.10Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 5.10Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM 1/10W 0.1% 0603 - TNPW06035K10BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1/10W 0.1% 0603
TNPW06035K10BETA
RES 5.10K OHM 1/10W 0.1% 0603 TNPW06035K10BETA
RES 5.10Kohm 1/10W 0.1% 0603

RES 5.10Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06035K10BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06035K10BETA-ND
Chip Resistor - Surface Mount TNPW06035K10BETA-ND
5.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

5.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Resistors Vishay - 37K8646 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
37K8646
Resistors Vishay 37K8646
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06035K10BETA TNPW06035K10BETA-ND 37K8646
Product Name RES 5.10K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors Vishay
Mounting / Packaging 0603 0603; 0603
Resistance Range 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers