Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603590RDETA

Description
590 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
590 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603590RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603590RDETA-ND
Chip Resistor - Surface Mount TNPW0603590RDETA-ND
590 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

590 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 590 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603590RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 590 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603590RDETA
Res Thin Film 0603 590 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603590RDETA
Res Thin Film 0603 590 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 590 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 590 Ohm, 0.5%, 25 Ppm Vishay - 65C6479 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 590 Ohm, 0.5%, 25 Ppm Vishay
65C6479
Tnpw, 0603, 590 Ohm, 0.5%, 25 Ppm Vishay 65C6479
TNPW, 0603, 590 Ohm, 0.5%, 25 ppm

TNPW, 0603, 590 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603590RDETA-ND TNPW0603590RDETA 65C6479
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 590 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 590 Ohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details