Vishay Precision Group RES 590 OHM 1/10W 0.1% 0603 TNPW0603590RBEEA

Description
RES 590ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 590ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/10W 0.1% 0603 - TNPW0603590RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/10W 0.1% 0603
TNPW0603590RBEEA
RES 590 OHM 1/10W 0.1% 0603 TNPW0603590RBEEA
RES 590ohm 1/10W 0.1% 0603

RES 590ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603590RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603590RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603590RBEEACT-ND
590 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

590 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603590RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603590RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603590RBEEADKR-ND
590 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

590 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603590RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603590RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603590RBEEATR-ND
590 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

590 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 590 Ohm, 100Mw, 0.1%; Resistance Vishay - 05R4861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 590 Ohm, 100Mw, 0.1%; Resistance Vishay
05R4861
Resistor, Thin Film, 590 Ohm, 100Mw, 0.1%; Resistance Vishay 05R4861
RESISTOR, THIN FILM, 590 OHM, 100mW, 0.1%; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Voltage Rating:50V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0603 RoHS Compliant: Yes

RESISTOR, THIN FILM, 590 OHM, 100mW, 0.1%; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Voltage Rating:50V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603590RBEEA 541-TNPW0603590RBEEACT-ND 05R4861
Product Name RES 590 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 590 Ohm, 100Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details