Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060357K6BETA

Description
57.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
57.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060357K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060357K6BETA-ND
Chip Resistor - Surface Mount TNPW060357K6BETA-ND
57.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

57.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 57.6K OHM 1/10W 0.1% 0603 - TNPW060357K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/10W 0.1% 0603
TNPW060357K6BETA
RES 57.6K OHM 1/10W 0.1% 0603 TNPW060357K6BETA
RES 57.6Kohm 1/10W 0.1% 0603

RES 57.6Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw-0603 57.6K 0.1% T-9 Rt1 Rohs Compliant Vishay - 77M9115 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 57.6K 0.1% T-9 Rt1 Rohs Compliant Vishay
77M9115
Tnpw-0603 57.6K 0.1% T-9 Rt1 Rohs Compliant Vishay 77M9115
TNPW-0603 57.6K 0.1% T-9 RT1 ROHS COMPLIANT: NO

TNPW-0603 57.6K 0.1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060357K6BETA-ND TNPW060357K6BETA 77M9115
Product Name Chip Resistor - Surface Mount RES 57.6K OHM 1/10W 0.1% 0603 Tnpw-0603 57.6K 0.1% T-9 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details