56.2 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
TNPW, 0603, 56.2 Ohm, 0.5%, 50 ppm
RES 56.2 OHM 0.5% 1/10W 0603
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW060356R2DHTA-ND | 65C6473 | TNPW060356R2DHTA |
| Product Name | Chip Resistor - Surface Mount | Tnpw, 0603, 56.2 Ohm, 0.5%, 50 Ppm Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 56.2 ohms | 56.2 ohms |