Vishay Precision Group RES 56.2K OHM 1/10W 0.1% 0603 TNPW060356K2BETA

Description
RES 56.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 56.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/10W 0.1% 0603 - TNPW060356K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/10W 0.1% 0603
TNPW060356K2BETA
RES 56.2K OHM 1/10W 0.1% 0603 TNPW060356K2BETA
RES 56.2Kohm 1/10W 0.1% 0603

RES 56.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060356K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060356K2BETA-ND
Chip Resistor - Surface Mount TNPW060356K2BETA-ND
56.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

56.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 56K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 95C2471 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 56K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
95C2471
Res, Thin Film, 56K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 95C2471
RES, THIN FILM, 56K2, 0.1%, 0.1W, 0603, REEL; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 56K2, 0.1%, 0.1W, 0603, REEL; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060356K2BETA TNPW060356K2BETA-ND 95C2471
Product Name RES 56.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 56K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 56200 ohms 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details