Vishay Precision Group RES 56.2K OHM 1/10W 0.1% 0603 TNPW060356K2BEEA

Description
RES 56.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 56.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/10W 0.1% 0603 - TNPW060356K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/10W 0.1% 0603
TNPW060356K2BEEA
RES 56.2K OHM 1/10W 0.1% 0603 TNPW060356K2BEEA
RES 56.2Kohm 1/10W 0.1% 0603

RES 56.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3694-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3694-6-ND
Chip Resistor - Surface Mount 541-3694-6-ND
56.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3694-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3694-1-ND
Chip Resistor - Surface Mount 541-3694-1-ND
56.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3694-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3694-2-ND
Chip Resistor - Surface Mount 541-3694-2-ND
56.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 56K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3866 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 56K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3866
Res, Thin Film, 56K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3866
RES, THIN FILM, 56K2, 0.1%, 0.063W, 0603, REEL; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 56K2, 0.1%, 0.063W, 0603, REEL; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 56K2, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5664 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 56K2, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5664
Res, Aec-Q200, 56K2, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5664
RES, AEC-Q200, 56K2, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 56K2, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060356K2BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060356K2BEEA
Chip Resistor - Surface Mount TNPW060356K2BEEA
RES 56.2K OHM 0.1% 1/10W 0603

RES 56.2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNPW060356K2BEEA 541-3694-6-ND 05R3866 85AH5664 TNPW060356K2BEEA
Product Name RES 56.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 56K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 56K2, 0.1%, 0.125W, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 56200 ohms 56200 ohms 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details