Vishay Precision Group RES 56.0K OHM 1/10W 0.1% 0603 TNPW060356K0BEEA

Description
RES 56.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 56.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0K OHM 1/10W 0.1% 0603 - TNPW060356K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/10W 0.1% 0603
TNPW060356K0BEEA
RES 56.0K OHM 1/10W 0.1% 0603 TNPW060356K0BEEA
RES 56.0Kohm 1/10W 0.1% 0603

RES 56.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3693-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3693-2-ND
Chip Resistor - Surface Mount 541-3693-2-ND
56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3693-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3693-6-ND
Chip Resistor - Surface Mount 541-3693-6-ND
56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3693-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3693-1-ND
Chip Resistor - Surface Mount 541-3693-1-ND
56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060356K0BEEA 541-3693-2-ND
Product Name RES 56.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 56000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers