Vishay Intertechnology, Inc. RES 562 OHM 1/10W 0.1% 0603 TNPW0603562RBETA

Description
RES 562ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 562ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/10W 0.1% 0603 - TNPW0603562RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/10W 0.1% 0603
TNPW0603562RBETA
RES 562 OHM 1/10W 0.1% 0603 TNPW0603562RBETA
RES 562ohm 1/10W 0.1% 0603

RES 562ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603562RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603562RBETA-ND
Chip Resistor - Surface Mount TNPW0603562RBETA-ND
562 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

562 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603562RBETA TNPW0603562RBETA-ND
Product Name RES 562 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details