Vishay Intertechnology, Inc. RES 560 OHM 1/10W 0.1% 0603 TNPW0603560RBETA

Description
RES 560ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 560ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/10W 0.1% 0603 - TNPW0603560RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/10W 0.1% 0603
TNPW0603560RBETA
RES 560 OHM 1/10W 0.1% 0603 TNPW0603560RBETA
RES 560ohm 1/10W 0.1% 0603

RES 560ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603560RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603560RBETA-ND
Chip Resistor - Surface Mount TNPW0603560RBETA-ND
560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 560 0.1% T-9 Rt1 Vishay - 61J4326 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 560 0.1% T-9 Rt1 Vishay
61J4326
Tnpw-0603 560 0.1% T-9 Rt1 Vishay 61J4326
TNPW-0603 560 0.1% T-9 RT1

TNPW-0603 560 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603560RBETA TNPW0603560RBETA-ND 61J4326
Product Name RES 560 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw-0603 560 0.1% T-9 Rt1 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 560 ohms 560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details