Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060355K6BEEN

Description
55.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
55.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060355K6BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060355K6BEEN-ND
Chip Resistor - Surface Mount TNPW060355K6BEEN-ND
55.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

55.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060355K6BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060355K6BEEN
Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060355K6BEEN
Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW060355K6BEEN-ND TNPW060355K6BEEN
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details