Vishay Precision Group Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060355K6BEEA

Description
Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060355K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060355K6BEEA
Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060355K6BEEA
Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060355K6BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060355K6BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060355K6BEEATR-ND
55.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

55.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060355K6BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060355K6BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060355K6BEEACT-ND
RES 55.6K OHM 0.1% 0.21W 0603

RES 55.6K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060355K6BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060355K6BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060355K6BEEADKR-ND
RES 55.6K OHM 0.1% 0.21W 0603

RES 55.6K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060355K6BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060355K6BEEA
Chip Resistor - Surface Mount TNPW060355K6BEEA
RES 55.6K OHM 0.1% 1/8W 0603

RES 55.6K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, Thin Film, 55K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 55K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3863
Res, Thin Film, 55K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3863
RES, THIN FILM, 55K6, 0.1%, 0.063W, 0603, REEL; Resistance:55.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 55K6, 0.1%, 0.063W, 0603, REEL; Resistance:55.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060355K6BEEA 541-TNPW060355K6BEEATR-ND TNPW060355K6BEEA 05R3863
Product Name Res Thin Film 0603 55.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 55K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details