RES 54.9ohm 1/10W 0.1% 0603
54.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 54.9 OHM 0.1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW060354R9BETA | TNPW060354R9BETA-ND | TNPW060354R9BETA |
| Product Name | RES 54.9 OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 | |
| Resistance Range | 54.9 ohms | 54.9 ohms | 54.9 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor |