Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603530RBETA

Description
530 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
530 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603530RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603530RBETA-ND
Chip Resistor - Surface Mount TNPW0603530RBETA-ND
530 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

530 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 530 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603530RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 530 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603530RBETA
Res Thin Film 0603 530 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603530RBETA
Res Thin Film 0603 530 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 530 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw-0603 530 0.1% T-9 Rt1 Vishay - 14R4610 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 530 0.1% T-9 Rt1 Vishay
14R4610
Tnpw-0603 530 0.1% T-9 Rt1 Vishay 14R4610
TNPW-0603 530 0.1% T-9 RT1

TNPW-0603 530 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603530RBETA-ND TNPW0603530RBETA 14R4610
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 530 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw-0603 530 0.1% T-9 Rt1 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details