Vishay Intertechnology, Inc. RES 52.3K OHM 1/10W 0.1% 0603 TNPW060352K3BETA

Description
RES 52.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 52.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/10W 0.1% 0603 - TNPW060352K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/10W 0.1% 0603
TNPW060352K3BETA
RES 52.3K OHM 1/10W 0.1% 0603 TNPW060352K3BETA
RES 52.3Kohm 1/10W 0.1% 0603

RES 52.3Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060352K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060352K3BETA-ND
Chip Resistor - Surface Mount TNPW060352K3BETA-ND
52.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

52.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 52.3K 0.1% T-9 Rt1 Vishay - 99R8147 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 52.3K 0.1% T-9 Rt1 Vishay
99R8147
Tnpw-0603 52.3K 0.1% T-9 Rt1 Vishay 99R8147
TNPW-0603 52.3K 0.1% T-9 RT1

TNPW-0603 52.3K 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060352K3BETA TNPW060352K3BETA-ND 99R8147
Product Name RES 52.3K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw-0603 52.3K 0.1% T-9 Rt1 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 52300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details