Vishay Precision Group RES 52.3K OHM 1/10W 0.1% 0603 TNPW060352K3BEEA

Description
RES 52.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 52.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/10W 0.1% 0603 - TNPW060352K3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/10W 0.1% 0603
TNPW060352K3BEEA
RES 52.3K OHM 1/10W 0.1% 0603 TNPW060352K3BEEA
RES 52.3Kohm 1/10W 0.1% 0603

RES 52.3Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2034-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2034-1-ND
Chip Resistor - Surface Mount 541-2034-1-ND
52.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

52.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2034-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2034-2-ND
Chip Resistor - Surface Mount 541-2034-2-ND
52.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

52.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2034-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2034-6-ND
Chip Resistor - Surface Mount 541-2034-6-ND
52.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

52.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 52K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3853 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 52K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3853
Res, Thin Film, 52K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3853
RES, THIN FILM, 52K3, 0.1%, 0.063W, 0603, REEL; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 52K3, 0.1%, 0.063W, 0603, REEL; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1094
Res, 52K3, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1094
RES, 52K3, 0.1%, 0.125W, THIN FILM, SMD; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52K3, 0.1%, 0.125W, THIN FILM, SMD; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060352K3BEEA 541-2034-1-ND 05R3853
Product Name RES 52.3K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 52K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 52300 ohms 52300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD273GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details