VISHAY INTERTECHNOLOGY, INC.
TNPW060351R1FT2TR -- RES 51.1 OHM 1% 0603
Vishay Intertechnology, Inc.
RES 51.1 OHM 1% 0603
TNPW060351R1FT2TR
Description
RES 51.1ohm 1% 0603
Request a Quote
Email Supplier
Description
RES 51.1ohm 1% 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW060351R1FT2TR |
|
Product Name
|
RES 51.1 OHM 1% 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1210 ohms
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers