Vishay Intertechnology, Inc. Res Thin Film 0603 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW060351R1DHTA

Description
Res Thin Film 0603 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW060351R1DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW060351R1DHTA
Res Thin Film 0603 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW060351R1DHTA
Res Thin Film 0603 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060351R1DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060351R1DHTA-ND
Chip Resistor - Surface Mount TNPW060351R1DHTA-ND
51.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

51.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 51.1 Ohm, 0.5%, 50 Ppm Vishay - 65C6466 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 51.1 Ohm, 0.5%, 50 Ppm Vishay
65C6466
Tnpw, 0603, 51.1 Ohm, 0.5%, 50 Ppm Vishay 65C6466
TNPW, 0603, 51.1 Ohm, 0.5%, 50 ppm

TNPW, 0603, 51.1 Ohm, 0.5%, 50 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW060351R1DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060351R1DHTA
Chip Resistor - Surface Mount TNPW060351R1DHTA
RES 51.1 OHM 0.5% 1/10W 0603

RES 51.1 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060351R1DHTA TNPW060351R1DHTA-ND 65C6466 TNPW060351R1DHTA
Product Name Res Thin Film 0603 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 51.1 Ohm, 0.5%, 50 Ppm Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details