Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060351R0DHTA

Description
51 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
51 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060351R0DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060351R0DHTA-ND
Chip Resistor - Surface Mount TNPW060351R0DHTA-ND
51 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

51 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060351R0DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060351R0DHTA
Chip Resistor - Surface Mount TNPW060351R0DHTA
RES 51 OHM 0.5% 1/10W 0603

RES 51 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 51 Ohm, 0.5%, 50 Ppm Vishay - 65C6465 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 51 Ohm, 0.5%, 50 Ppm Vishay
65C6465
Tnpw, 0603, 51 Ohm, 0.5%, 50 Ppm Vishay 65C6465
TNPW, 0603, 51 Ohm, 0.5%, 50 ppm

TNPW, 0603, 51 Ohm, 0.5%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060351R0DHTA-ND TNPW060351R0DHTA 65C6465
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0603, 51 Ohm, 0.5%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details