Vishay Precision Group RES 51.1K OHM 1/10W 0.1% 0603 TNPW060351K1BEEA

Description
RES 51.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 51.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/10W 0.1% 0603 - TNPW060351K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/10W 0.1% 0603
TNPW060351K1BEEA
RES 51.1K OHM 1/10W 0.1% 0603 TNPW060351K1BEEA
RES 51.1Kohm 1/10W 0.1% 0603

RES 51.1Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNP51.1KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP51.1KAATR-ND
Chip Resistor - Surface Mount TNP51.1KAATR-ND
51.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP51.1KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP51.1KAADKR-ND
Chip Resistor - Surface Mount TNP51.1KAADKR-ND
51.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP51.1KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP51.1KAACT-ND
Chip Resistor - Surface Mount TNP51.1KAACT-ND
51.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060351K1BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060351K1BEEA
Resistors - Chip Resistor - Surface Mount TNPW060351K1BEEA
RES 51.1K OHM 0.1% 0.21W 0603

RES 51.1K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 51K1, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 51K1, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3849
Res, Thin Film, 51K1, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3849
RES, THIN FILM, 51K1, 0.1%, 0.063W, 0603, REEL; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 51K1, 0.1%, 0.063W, 0603, REEL; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK3763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK3763
Res, 51K1, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK3763
RES, 51K1, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 51K1, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 51K1, 0.001, 0.125W, 0603/thin Film; Resistance Vishay - 34AK4203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.001, 0.125W, 0603/thin Film; Resistance Vishay
34AK4203
Res, 51K1, 0.001, 0.125W, 0603/thin Film; Resistance Vishay 34AK4203
RES, 51K1, 0.001, 0.125W, 0603/THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K1, 0.001, 0.125W, 0603/THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW060351K1BEEA TNP51.1KAATR-ND TNPW060351K1BEEA 05R3849 33AK3763
Product Name RES 51.1K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 51K1, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 51K1, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 51100 ohms 51100 ohms 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details