Vishay Intertechnology, Inc. Res Thin Film 0603 51.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060351K1BECN

Description
Res Thin Film 0603 51.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 51.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 51.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060351K1BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 51.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060351K1BECN
Res Thin Film 0603 51.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060351K1BECN
Res Thin Film 0603 51.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 51.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060351K1BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060351K1BECN-ND
Chip Resistor - Surface Mount TNPW060351K1BECN-ND
51.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

51.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060351K1BECN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060351K1BECN
Chip Resistor - Surface Mount TNPW060351K1BECN
RES 51.1K OHM 0.1% 1/10W 0603

RES 51.1K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW060351K1BECN TNPW060351K1BECN-ND TNPW060351K1BECN
Product Name Res Thin Film 0603 51.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1614888-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details