Vishay Intertechnology, Inc. RES 51.0K OHM 1/10W 0.1% 0603 TNPW060351K0BEEN

Description
RES 51.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 51.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM 1/10W 0.1% 0603 - TNPW060351K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1/10W 0.1% 0603
TNPW060351K0BEEN
RES 51.0K OHM 1/10W 0.1% 0603 TNPW060351K0BEEN
RES 51.0Kohm 1/10W 0.1% 0603

RES 51.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3690-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3690-6-ND
Chip Resistor - Surface Mount 541-3690-6-ND
51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3690-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3690-1-ND
Chip Resistor - Surface Mount 541-3690-1-ND
51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3690-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3690-2-ND
Chip Resistor - Surface Mount 541-3690-2-ND
51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060351K0BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060351K0BEEN
Resistors - Chip Resistor - Surface Mount TNPW060351K0BEEN
RES 51K OHM 0.1% 0.21W 0603

RES 51K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060351K0BEEN 541-3690-6-ND TNPW060351K0BEEN
Product Name RES 51.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 51000 ohms 51000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details